Texas Instruments Logic - Logic - Specialty Logic - 74ABTH16460DGGRE4 74ABTH16460DGGRE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 764872-74ABTH16460DG GRE4 Series: 74ABTH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: 4-TO-1 Multiplexed/Demultip lexed Transceivers Supply Voltage: 4.75 V ~ 5.5 V Part Status: Obsolete(EOL) Resolution: 5 Family Name: 74ABTH16460 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): SN74ABTH16460DLG4; SN74ABTH16460DLR; SN74ABTH16460DL; Introduction Date: September 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 764872-74ABTH16460DG GRE4 Series: 74ABTH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: 4-TO-1 Multiplexed/Demultip lexed Transceivers Supply Voltage: 4.75 V ~ 5.5 V Part Status: Obsolete(EOL) Resolution: 5 Family Name: 74ABTH16460 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): SN74ABTH16460DLG4; SN74ABTH16460DLR; SN74ABTH16460DL; Introduction Date: September 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - 74ABTH16460DGGRE4 - 764872-74ABTH16460DGGRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - 74ABTH16460DGGRE4
764872-74ABTH16460DGGRE4
Logic - Logic - Specialty Logic - 74ABTH16460DGGRE4 764872-74ABTH16460DGGRE4
Manufacturer: Texas Instruments Win Source Part Number: 764872-74ABTH16460DG GRE4 Series: 74ABTH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: 4-TO-1 Multiplexed/Demultip lexed Transceivers Supply Voltage: 4.75 V ~ 5.5 V Part Status: Obsolete(EOL) Resolution: 5 Family Name: 74ABTH16460 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): SN74ABTH16460DLG4; SN74ABTH16460DLR; SN74ABTH16460DL; Introduction Date: September 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 764872-74ABTH16460DGGRE4
Series: 74ABTH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: 4-TO-1 Multiplexed/Demultiplexed Transceivers
Supply Voltage: 4.75 V ~ 5.5 V
Part Status: Obsolete(EOL)
Resolution: 5
Family Name: 74ABTH16460
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): SN74ABTH16460DLG4; SN74ABTH16460DLR; SN74ABTH16460DL;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 764872-74ABTH16460DGGRE4
Product Name Logic - Logic - Specialty Logic - 74ABTH16460DGGRE4
Gate Type 4-TO-1 Multiplexed/Demultiplexed Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details
Logic Gates - 2138991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
2-input AND gate - 74AHC1G08GW-Q100,1 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers