Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT863DWR 74ABT863DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 721815-74ABT863DWR Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SOP24 Reference Date Code: 0031+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 721815-74ABT863DWR Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SOP24 Reference Date Code: 0031+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT863DWR - 721815-74ABT863DWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT863DWR
721815-74ABT863DWR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT863DWR 721815-74ABT863DWR
Manufacturer: Texas Instruments Win Source Part Number: 721815-74ABT863DWR Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SOP24 Reference Date Code: 0031+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 721815-74ABT863DWR
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: SOP24
Reference Date Code: 0031+
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 721815-74ABT863DWR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT863DWR
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details