Texas Instruments High-Performance Analog Latches 74ABT16843DGGRG4

Description
D-Type Transparent Latch 2 Channel 9:9 IC Tri-State 56-TSSOP
Datasheet
Description
D-Type Transparent Latch 2 Channel 9:9 IC Tri-State 56-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74ABT16843DGGRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 9:9 IC Tri-State 56-TSSOP

D-Type Transparent Latch 2 Channel 9:9 IC Tri-State 56-TSSOP

Buy Now Datasheet
Logic - Latches - 74ABT16843DGGRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ABT16843DGGRG4
Logic - Latches 74ABT16843DGGRG4
IC D-TYPE LATCH DL 3-ST 56TSSOP

IC D-TYPE LATCH DL 3-ST 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 74ABT16843DGGRG4 74ABT16843DGGRG4
Product Name Latches Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-TFSOP (0.240\", 6.10mm Width); SOP
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 54ACQ573/Q2A - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details
Latches - 74ALVCH16373DL,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs - 74ACT16373DLG4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
Quint D-Latch - 10575/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Quint D
Supply Voltage (-)8 VDC
Propagation Delay 2.5 ns
View Details