Texas Instruments Logic - Universal Bus Functions 74ABT162500DLRG4

Description
IC 18BIT UNIV TXRX 56-SSOP
Description
IC 18BIT UNIV TXRX 56-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The 74ABT162500DLRG4 is an 18-bit universal bus transceiver designed for high-speed data transfer. It features a combination of D-type latches and D-type flip-flops, allowing operation in transparent, latched, or clocked modes. Data flow is controlled by output-enable, latch-enable, and clock inputs, facilitating bidirectional data transfer between two buses. This device is characterized by its low power dissipation due to its EPIC-II B BiCMOS design and includes built-in 25-ohm series resistors on the B-port outputs to minimize signal overshoot and undershoot. It can source or sink up to 12 mA and has a typical output ground bounce (VOLP) of less than 0.8 V at 5 V supply voltage. The 74ABT162500DLRG4 operates in a high-impedance state during power-up and power-down, ensuring safe operation. It is available in a 56-pin SSOP package and is rated for operation from -40°C to 85°C. The device also offers robust ESD protection exceeding 2000 V, making it suitable for various applications requiring reliable performance.

Datasheet Summary
Powered by GS/AI

The 74ABT162500DLRG4 is an 18-bit universal bus transceiver designed for high-speed data transfer. It features a combination of D-type latches and D-type flip-flops, allowing operation in transparent, latched, or clocked modes. Data flow is controlled by output-enable, latch-enable, and clock inputs, facilitating bidirectional data transfer between two buses. This device is characterized by its low power dissipation due to its EPIC-II B BiCMOS design and includes built-in 25-ohm series resistors on the B-port outputs to minimize signal overshoot and undershoot. It can source or sink up to 12 mA and has a typical output ground bounce (VOLP) of less than 0.8 V at 5 V supply voltage. The 74ABT162500DLRG4 operates in a high-impedance state during power-up and power-down, ensuring safe operation. It is available in a 56-pin SSOP package and is rated for operation from -40°C to 85°C. The device also offers robust ESD protection exceeding 2000 V, making it suitable for various applications requiring reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Logic - Universal Bus Functions - 74ABT162500DLRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Universal Bus Functions
74ABT162500DLRG4
Logic - Universal Bus Functions 74ABT162500DLRG4
IC 18BIT UNIV TXRX 56-SSOP

IC 18BIT UNIV TXRX 56-SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Universal Process Controllers
Product Number 74ABT162500DLRG4
Product Name Logic - Universal Bus Functions
Unlock Full Specs
to access all available technical data

Similar Products

Universal Process Controller - Control Master CM30 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features Multi-Function
Form Factor DIN
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
FC Siren Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Voltage Inputs
View Details