Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions 74ABT162500DLRG4

Description
Win Source Part Number: 1040050-74ABT162500D LRG4 Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ABT Package: Tape & Reel (TR) Number of Circuits: 18-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA; 12mA, 12mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABT162500 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1040050-74ABT162500D LRG4 Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ABT Package: Tape & Reel (TR) Number of Circuits: 18-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA; 12mA, 12mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABT162500 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1040050-74ABT162500DLRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1040050-74ABT162500DLRG4
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1040050-74ABT162500DLRG4
Win Source Part Number: 1040050-74ABT162500D LRG4 Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ABT Package: Tape & Reel (TR) Number of Circuits: 18-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA; 12mA, 12mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABT162500 Product Status: Obsolete

Win Source Part Number: 1040050-74ABT162500DLRG4
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ABT
Package: Tape & Reel (TR)
Number of Circuits: 18-Bit
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 32mA, 64mA; 12mA, 12mA
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ABT162500
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1040050-74ABT162500DLRG4
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Transceiver
Supply Voltage 4.5V ~ 5.5V
Low Level Output Current (Sink) 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
Logic - Gates and Inverters - 54F64DC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic IC - 705-54LS266J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
Gates and Inverters - 1727-74AHCT3G14GT,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers