Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT16245ADGVRG4 74ABT16245ADGVRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1130157-74ABT16245AD GVRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1130157-74ABT16245AD GVRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT16245ADGVRG4 - 1130157-74ABT16245ADGVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT16245ADGVRG4
1130157-74ABT16245ADGVRG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT16245ADGVRG4 1130157-74ABT16245ADGVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1130157-74ABT16245AD GVRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1130157-74ABT16245ADGVRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1130157-74ABT16245ADGVRG4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ABT16245ADGVRG4
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3217CA - 874153-ICL3217CA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details