Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters 74132DC

Description
IC GATE NAND 4CH 2-INP 14CERDIP
Datasheet
Description
IC GATE NAND 4CH 2-INP 14CERDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74132DC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74132DC
Integrated Circuits (ICs) - Logic - Gates and Inverters 74132DC
IC GATE NAND 4CH 2-INP 14CERDIP

IC GATE NAND 4CH 2-INP 14CERDIP

Supplier's Site
Gates and Inverters - 74132DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74132DC
Gates and Inverters 74132DC
NAND Gate IC 4 Channel Schmitt Trigger 14-CERDIP

NAND Gate IC 4 Channel Schmitt Trigger 14-CERDIP

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number 74132DC 74132DC
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND; NAND Gate
Supply Voltage 4.75V ~ 5.25V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - AP54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
DIP Logic IC - 770-100102DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Logic - Gates and Inverters - 5439DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 1727-74AHC04D-Q100JTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers