Texas Instruments High-Performance Analog DSP (Digital Signal Processors) 66AK2H14DXAAWA24

Description
66AK2H14DXAAWA24
Request a Quote
Description
66AK2H14DXAAWA24
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 66AK2H14DXAAWA24 is a high-performance embedded Digital Signal Processor (DSP) from Lingto Electronic Limited, featuring the KeyStone II architecture. It integrates up to eight TMS320C66x DSP cores, each capable of operating at frequencies up to 1.2 GHz, delivering a computational performance of 38.4 GMacs for fixed-point and 19.2 GFlops for floating-point operations. The device also includes a quad-core ARM Cortex-A15 processor running at up to 1.4 GHz, providing additional processing capabilities. This DSP supports a variety of peripherals, including dual 72-bit DDR3/DDR3L memory interfaces with speeds up to 1600 MHz, multiple high-speed serial interfaces such as PCIe Gen2 and SRIO, and a five-port Ethernet switch. It is designed for applications in cloud computing, media processing, and high-performance computing, among others. The device operates within a temperature range of -40°C to 100°C, making it suitable for a wide range of environments. The 66AK2H14DXAAWA24 is equipped with advanced features such as a security accelerator for various encryption standards, a packet accelerator for network processing, and enhanced memory bandwidth capabilities. This combination of features makes it a strong candidate for engineers looking for a versatile and powerful DSP solution for demanding applications.

Datasheet Summary
Powered by GS/AI

The 66AK2H14DXAAWA24 is a high-performance embedded Digital Signal Processor (DSP) from Lingto Electronic Limited, featuring the KeyStone II architecture. It integrates up to eight TMS320C66x DSP cores, each capable of operating at frequencies up to 1.2 GHz, delivering a computational performance of 38.4 GMacs for fixed-point and 19.2 GFlops for floating-point operations. The device also includes a quad-core ARM Cortex-A15 processor running at up to 1.4 GHz, providing additional processing capabilities. This DSP supports a variety of peripherals, including dual 72-bit DDR3/DDR3L memory interfaces with speeds up to 1600 MHz, multiple high-speed serial interfaces such as PCIe Gen2 and SRIO, and a five-port Ethernet switch. It is designed for applications in cloud computing, media processing, and high-performance computing, among others. The device operates within a temperature range of -40°C to 100°C, making it suitable for a wide range of environments. The 66AK2H14DXAAWA24 is equipped with advanced features such as a security accelerator for various encryption standards, a packet accelerator for network processing, and enhanced memory bandwidth capabilities. This combination of features makes it a strong candidate for engineers looking for a versatile and powerful DSP solution for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 66AK2H14DXAAWA24-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
66AK2H14DXAAWA24-ND
DSP (Digital Signal Processors) 66AK2H14DXAAWA24-ND
66AK2H14DXAAWA24

66AK2H14DXAAWA24

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - 66AK2H14DXAAWA24 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
66AK2H14DXAAWA24
Embedded - DSP (Digital Signal Processors) 66AK2H14DXAAWA24
66AK2H14DXAAWA24

66AK2H14DXAAWA24

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 66AK2H14DXAAWA24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
66AK2H14DXAAWA24
DSP (Digital Signal Processors) 66AK2H14DXAAWA24
66AK2H14DXAAWA24

66AK2H14DXAAWA24

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 66AK2H14DXAAWA24-ND 66AK2H14DXAAWA24 66AK2H14DXAAWA24
Product Name DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; 1517-BBGA, FCBGA BGA; Other; 1517-BBGA, FCBGA
Pin Count 1517
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40GFM40 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
5 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21060CZ-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
Dsp - 698-QG84001XMB - ERSAELECTRONICS PTE. LTD.
Intel Corporation
Specs
Package Type Other; Bulk
View Details
2 suppliers
DSP (Digital Signal Processors) - M59310L - Quarktwin Technology Ltd.
Renesas Electronics Corporation
View Details
2 suppliers