Texas Instruments High-Performance Analog Dsp 66AK2H14DAAWA24

Description
Multicore DSP+Arm, 4x Arm A15 cores, 8x C66x DSP cores, 10GE 1517-FCBGA -40 to 100 Product overview: 66AK2H14DAAWA24 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-66AK2H14DAAWA24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multicore DSP+Arm, 4x Arm A15 cores, 8x C66x DSP cores, 10GE 1517-FCBGA -40 to 100 Product overview: 66AK2H14DAAWA24 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-66AK2H14DAAWA24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore DSP+Arm, 4x Arm A15 cores, 8x C66x DSP cores, 10GE 1517-FCBGA -40 to 100 Product overview: 66AK2H14DAAWA24 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-66AK2H14DAAWA24 can be used for catalog matching and distributor lookup.

Multicore DSP+Arm, 4x Arm A15 cores, 8x C66x DSP cores, 10GE 1517-FCBGA -40 to 100 Product overview: 66AK2H14DAAWA24 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-66AK2H14DAAWA24 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 66AK2H14DAAWA24-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
66AK2H14DAAWA24-ND
DSP (Digital Signal Processors) 66AK2H14DAAWA24-ND
66AK2H14DAAWA24

66AK2H14DAAWA24

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1350949-66AK2H14DAAWA24 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1350949-66AK2H14DAAWA24
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1350949-66AK2H14DAAWA24
Win Source Part Number: 1350949-66AK2H14DAAW A24 Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Series: 66AK2Hx KeyStone Multicore Type: DSP+ARM® Voltage - I/O: 0.85V, 1.0V, 1.35V, 1.5V, 1.8V, 3.3V Package: Tray Standard Package: 21 Interface: EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0 Clock Rate: 1.2GHz DSP, 1.4GHz ARM® Non-Volatile Memory: ROM (384kB) On-Chip RAM: 12.75MB Voltage - Core: Variable Mounting Type: Surface Mount Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FCBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C (TC) ECCN: 5A991B Fake Threat In the Open Market: 47 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: 66AK2H14

Win Source Part Number: 1350949-66AK2H14DAAWA24
Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Series: 66AK2Hx KeyStone Multicore
Type: DSP+ARM®
Voltage - I/O: 0.85V, 1.0V, 1.35V, 1.5V, 1.8V, 3.3V
Package: Tray
Standard Package: 21
Interface: EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0
Clock Rate: 1.2GHz DSP, 1.4GHz ARM®
Non-Volatile Memory: ROM (384kB)
On-Chip RAM: 12.75MB
Voltage - Core: Variable
Mounting Type: Surface Mount
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FCBGA (40x40)
Temperature Range - Operating: -40°C ~ 100°C (TC)
ECCN: 5A991B
Fake Threat In the Open Market: 47 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: 66AK2H14

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - 66AK2H14DAAWA24 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
66AK2H14DAAWA24
Embedded - DSP (Digital Signal Processors) 66AK2H14DAAWA24
66AK2H14DAAWA24

66AK2H14DAAWA24

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 66AK2H14DAAWA24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
66AK2H14DAAWA24
DSP (Digital Signal Processors) 66AK2H14DAAWA24
66AK2H14DAAWA24

66AK2H14DAAWA24

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-66AK2H14DAAWA24 66AK2H14DAAWA24-ND 1350949-66AK2H14DAAWA24 66AK2H14DAAWA24 66AK2H14DAAWA24
Product Name Dsp DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage 1.5V; 1.8V; 3.3V Variable
Package Type Other; 1517-BBGA, FCBGA BGA; Other; 1517-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKB3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2181BSZ-133 - Lingto Electronic Limited
Specs
Clock Speed 33.3 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details
Dsp - 698-M52042FP#TF1J - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
View Details
2 suppliers