TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
66AK2H14DAAW24 -- DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments High-Performance Analog
DSP (Digital Signal Processors)
66AK2H14DAAW24
Description
66AK2H14DAAW24
-
DigiKey
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
66AK2H14DAAW24
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
66AK2H14DAAW24-ND |
66AK2H14DAAW24 |
66AK2H14DAAW24 |
|
Product Name
|
DSP (Digital Signal Processors) |
Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
|
Supply Voltage
|
1.5V; 1.8V; 3.3V
|
|
|
|
Package Type
|
Other; 1517-BBGA, FCBGA
|
|
BGA; Other; 1517-BBGA, FCBGA
|
|
Pin Count
|
1517
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
BGA; Other; 367-BFBGA, FCBGA
Clock Speed
1000 MHz
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Microchip Technology, Inc.
Data Bus
16-Bit
Package Type
DIP; Other; "28-DIP (0.300"", 7.62mm)"
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers