TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
66AK2H14AAAWA24 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments High-Performance Analog
Embedded - DSP (Digital Signal Processors)
66AK2H14AAAWA24
Description
IC DSP ARM SOC 1517BGA
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC DSP ARM SOC 1517BGA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
66AK2H14AAAWA24 |
66AK2H14AAAWA24 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
|
Clock Speed
|
1200 to 1400 MHz
|
1200 to 1400 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
66 MHz
Interface Type
Host Interface, Serial Port
View Details
Data Bus
16-Bit
Supply Voltage
1.60V
Clock Speed
160 MHz
View Details
2 suppliers