Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - 66AK2H12BAAWA24 66AK2H12BAAWA24

Description
Manufacturer: Texas Instruments Win Source Part Number: 764502-66AK2H12BAAWA 24 Series: 66AK2Hx KeyStone Multicore Packaging: Tray Type: DSP+ARM Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 0.85V, 1.0V, 1.35V, 1.5V, 1.8V, 3.3V Package: 1517-BBGA, FCBGA Mounting: SMD Interface: EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0 Clock Rate: 1.2GHz DSP, 1.4GHz ARM Non-Volatile Memory: ROM (384 kB) On-Chip RAM: 12.75MB Voltage - Core: Variable Family Name: 66AK2H12 Categories: Integrated Circuits (ICs) Manufacturer Package: 1517-FCBGA (40x40) Alternative Parts (Cross-Reference): 66AK2H12DAAWA24; 66AK2H12BAAW24; 66AK2H12DAAW2; Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 764502-66AK2H12BAAWA 24 Series: 66AK2Hx KeyStone Multicore Packaging: Tray Type: DSP+ARM Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 0.85V, 1.0V, 1.35V, 1.5V, 1.8V, 3.3V Package: 1517-BBGA, FCBGA Mounting: SMD Interface: EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0 Clock Rate: 1.2GHz DSP, 1.4GHz ARM Non-Volatile Memory: ROM (384 kB) On-Chip RAM: 12.75MB Voltage - Core: Variable Family Name: 66AK2H12 Categories: Integrated Circuits (ICs) Manufacturer Package: 1517-FCBGA (40x40) Alternative Parts (Cross-Reference): 66AK2H12DAAWA24; 66AK2H12BAAW24; 66AK2H12DAAW2; Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - 66AK2H12BAAWA24
764502-66AK2H12BAAWA24
Embedded - Embedded - DSP (Digital Signal Processors) - 66AK2H12BAAWA24 764502-66AK2H12BAAWA24
Manufacturer: Texas Instruments Win Source Part Number: 764502-66AK2H12BAAWA 24 Series: 66AK2Hx KeyStone Multicore Packaging: Tray Type: DSP+ARM Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 0.85V, 1.0V, 1.35V, 1.5V, 1.8V, 3.3V Package: 1517-BBGA, FCBGA Mounting: SMD Interface: EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0 Clock Rate: 1.2GHz DSP, 1.4GHz ARM Non-Volatile Memory: ROM (384 kB) On-Chip RAM: 12.75MB Voltage - Core: Variable Family Name: 66AK2H12 Categories: Integrated Circuits (ICs) Manufacturer Package: 1517-FCBGA (40x40) Alternative Parts (Cross-Reference): 66AK2H12DAAWA24; 66AK2H12BAAW24; 66AK2H12DAAW2; Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 764502-66AK2H12BAAWA24
Series: 66AK2Hx KeyStone Multicore
Packaging: Tray
Type: DSP+ARM
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 0.85V, 1.0V, 1.35V, 1.5V, 1.8V, 3.3V
Package: 1517-BBGA, FCBGA
Mounting: SMD
Interface: EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0
Clock Rate: 1.2GHz DSP, 1.4GHz ARM
Non-Volatile Memory: ROM (384 kB)
On-Chip RAM: 12.75MB
Voltage - Core: Variable
Family Name: 66AK2H12
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1517-FCBGA (40x40)
Alternative Parts (Cross-Reference): 66AK2H12DAAWA24; 66AK2H12BAAW24; 66AK2H12DAAW2;
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 66AK2H12BAAWA24-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
66AK2H12BAAWA24-ND
DSP (Digital Signal Processors) 66AK2H12BAAWA24-ND
IC DSP ARM SOC 1517FCBGA

IC DSP ARM SOC 1517FCBGA

Buy Now Datasheet
Multicore DSP+ARM KeyStone II System-on-Chip (SoC) 1517-FCBGA -40 to 100 Product overview: 66AK2H12BAAWA24 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-66AK2H12BAAWA24 can be used for catalog matching and distributor lookup.

Multicore DSP+ARM KeyStone II System-on-Chip (SoC) 1517-FCBGA -40 to 100 Product overview: 66AK2H12BAAWA24 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-66AK2H12BAAWA24 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 66AK2H12BAAWA24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
66AK2H12BAAWA24
DSP (Digital Signal Processors) 66AK2H12BAAWA24
IC DSP ARM SOC 1517FCBGA

IC DSP ARM SOC 1517FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - 66AK2H12BAAWA24 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
66AK2H12BAAWA24
Embedded - DSP (Digital Signal Processors) 66AK2H12BAAWA24
IC DSP ARM SOC 1517FCBGA

IC DSP ARM SOC 1517FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 764502-66AK2H12BAAWA24 66AK2H12BAAWA24-ND 698-66AK2H12BAAWA24 66AK2H12BAAWA24 66AK2H12BAAWA24
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - 66AK2H12BAAWA24 DSP (Digital Signal Processors) Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage Variable 1.5V; 1.8V; 3.3V
Clock Speed 1200 to 1400 MHz 1200 to 1400 MHz 1200 to 1400 MHz 1200 to 1400 MHz
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
5 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2181BSZ-133 - Lingto Electronic Limited
Specs
Clock Speed 33.3 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Dsp - 698-HA12181FP-EL-E - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Package Type Other; Bulk
View Details
4 suppliers