Texas Instruments High-Performance Analog Dsp 66AK2H12BAAWA2

Description
Multicore DSP+ARM KeyStone II System-on-Chip (SoC) 1517-FCBGA -40 to 100 Product overview: 66AK2H12BAAWA2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-66AK2H12BAAWA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multicore DSP+ARM KeyStone II System-on-Chip (SoC) 1517-FCBGA -40 to 100 Product overview: 66AK2H12BAAWA2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-66AK2H12BAAWA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore DSP+ARM KeyStone II System-on-Chip (SoC) 1517-FCBGA -40 to 100 Product overview: 66AK2H12BAAWA2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-66AK2H12BAAWA2 can be used for catalog matching and distributor lookup.

Multicore DSP+ARM KeyStone II System-on-Chip (SoC) 1517-FCBGA -40 to 100 Product overview: 66AK2H12BAAWA2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-66AK2H12BAAWA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - 66AK2H12BAAWA2
1021995-66AK2H12BAAWA2
Embedded - Embedded - DSP (Digital Signal Processors) - 66AK2H12BAAWA2 1021995-66AK2H12BAAWA2
Manufacturer: Texas Instruments Win Source Part Number: 1021995-66AK2H12BAAW A2 Packaging: Tray Type: DSP+ARM Voltage - I/O: 0.85V, 1.0V, 1.35V, 1.5V, 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 1.2GHz Non-Volatile Memory: ROM (384 kB) On-Chip RAM: 12.75MB Voltage - Core: Variable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TC) Case / Package: 1517-FCBGA (40x40) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1021995-66AK2H12BAAWA2
Packaging: Tray
Type: DSP+ARM
Voltage - I/O: 0.85V, 1.0V, 1.35V, 1.5V, 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 1.2GHz
Non-Volatile Memory: ROM (384 kB)
On-Chip RAM: 12.75MB
Voltage - Core: Variable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TC)
Case / Package: 1517-FCBGA (40x40)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42719-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42719-ND
DSP (Digital Signal Processors) 296-42719-ND
IC DSP ARM SOC 1517FCBGA

IC DSP ARM SOC 1517FCBGA

Buy Now Datasheet
Digital Signal Processors & Controllers - DSP, DSC Mulitcore DSP+ARM Keystone II SoC - 815-66AK2H12BAAWA2 - Utmel Electronic Limited
Hong Kong, China
Digital Signal Processors & Controllers - DSP, DSC Mulitcore DSP+ARM Keystone II SoC
815-66AK2H12BAAWA2
Digital Signal Processors & Controllers - DSP, DSC Mulitcore DSP+ARM Keystone II SoC 815-66AK2H12BAAWA2
Digital Signal Processors & Controllers - DSP, DSC Mulitcore DSP+ARM Keystone II SoC

Digital Signal Processors & Controllers - DSP, DSC Mulitcore DSP+ARM Keystone II SoC

Supplier's Site
DSP (Digital Signal Processors) - 66AK2H12BAAWA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
66AK2H12BAAWA2
DSP (Digital Signal Processors) 66AK2H12BAAWA2
IC DSP ARM SOC 1517FCBGA

IC DSP ARM SOC 1517FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-66AK2H12BAAWA2 1021995-66AK2H12BAAWA2 296-42719-ND 815-66AK2H12BAAWA2 66AK2H12BAAWA2
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - 66AK2H12BAAWA2 DSP (Digital Signal Processors) Digital Signal Processors & Controllers - DSP, DSC Mulitcore DSP+ARM Keystone II SoC DSP (Digital Signal Processors)
Supply Voltage Variable 1.5V; 1.8V; 3.3V 1V
Package Type Other; 1517-FCBGA (40x40) Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA BGA; Other; 1517-BBGA, FCBGA
Clock Speed 1200 MHz 1200 MHz 1200 MHz
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40KGDS50D - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2186LBST-133 - Lingto Electronic Limited
Specs
Clock Speed 33.3 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details