TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
66AK2H06DXAAW2 -- INTEGRATED CIRCUITS (ICS) - EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments High-Performance Analog
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
66AK2H06DXAAW2
Description
IC DSP ARM SOC FCBGA
-
Shenzhen Shengyu Electronics Technology Limited
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC DSP ARM SOC FCBGA
Datasheet
Suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
66AK2H06DXAAW2
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
66AK2H06DXAAW2 |
66AK2H06DXAAW2 |
66AK2H06DXAAW2 |
|
Product Name
|
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
Unlock Full Specs
to access all available technical data
Similar Products
Features
Embedded Timers
Clock Speed
40 MHz
MIPS
10
View Details
2 suppliers
Clock Speed
533 MHz
Interface Type
SPI; UART; SPI, SSP, UART
View Details
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details