Manufacturer: Texas Instruments
Win Source Part Number: 845043-66AK2H06DAAW2
Series: 66AK2Hx KeyStone Multicore
Operating Temperature Range: 0°C ~ 85°C (TC)
Package: 1517-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Family Name: 66AK2H06
Categories: Integrated Circuits (ICs)
Case / Package: 1517-FCBGA (40x40)
ECCN: 5A991B
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 21
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Multicore DSP+Arm, 2x Arm A15 cores, 4x C66x DSP cores 1517-FCBGA 0 to 85 Product overview: 66AK2H06DAAW2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-66AK2H06DAAW2 can be used for catalog matching and distributor lookup.
66AK2H06DAAW2
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 845043-66AK2H06DAAW2 | 66AK2H06DAAW2-ND | 698-66AK2H06DAAW2 | 66AK2H06DAAW2 | 66AK2H06DAAW2 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - 66AK2H06DAAW2 | DSP (Digital Signal Processors) | Dsp | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Package Type | Other; 1517-FCBGA (40x40) | Other; 1517-BBGA, FCBGA | BGA; Other; 1517-BBGA, FCBGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | 1.5V; 1.8V; 3.3V |