The 66AK2G12ABYA100 is a multicore DSP and ARM Keystone II System-on-Chip (SoC) from Lingto Electronic Limited, featuring an ARM Cortex-A15 microprocessor and a C66x DSP subsystem, both operating at up to 1000 MHz. It supports the full implementation of the ARMv7-A architecture and includes integrated SIMD and VFP for enhanced processing capabilities. The device is equipped with 32KB of L1 program and data memory, 512KB of L2 memory, and error correction code (ECC) protection for reliability. This SoC also includes two programmable real-time units (PRUs) for industrial communication, supporting various protocols and enhanced GPIO capabilities. The memory subsystem features a multicore shared memory controller with 1024KB of shared L2 RAM and supports DDR3L memory interfaces. Networking capabilities include a Gigabit Ethernet MAC subsystem and support for multiple industrial communication protocols. The 66AK2G12ABYA100 is suitable for applications requiring high-performance processing, real-time control, and robust networking features, making it a strong candidate for engineers looking to implement advanced DSP functionalities in their projects.
DSP/DSC
DSP/DSC
DSP/DSC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 66AK2G12ABYA100-ND | 66AK2G12ABYA100 | 66AK2G12ABYA100 | 66AK2G12ABYA100 |
| Product Name | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V; 3.3V; 1.00V | |||
| Package Type | Other; 625-LFBGA, FCBGA | BGA; Other; 625-LFBGA, FCBGA | ||
| Pin Count | 625 |