GALILEO FLIPCHIP
GALILEO FLIPCHIP
GALILEO FLIPCHIP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 66AK2G12ABY60-ND | 66AK2G12ABY60 | 66AK2G12ABY60 | 66AK2G12ABY60 |
| Product Name | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V; 3.3V; 0.9V | |||
| Package Type | Other; 625-LFBGA, FCBGA | BGA; Other; 625-LFBGA, FCBGA | ||
| Pin Count | 625 |