GALILEO FLIPCHIP
Win Source Part Number: 1355683-66AK2G12ABY1
Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Temperature Range - Operating: 0°C ~ 90°C (TJ)
Fake Threat In the Open Market: 55 pct.
Type: DSP+ARM®
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: 66AK2G1x KeyStone II Multicore
Package: Tray
Product Status: Active
Package / Case: 625-LFBGA, FCBGA
Supplier Device Package: 625-FCBGA (21x21)
Base Product Number: 66AK2G12
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Interface: CAN, DMA, EBI/EMI, Ethernet, I²C, McASP, McBSP, MMC/SD, QSPI, SPI, UART, USB
Voltage - I/O: 1.8V, 3.3V
Clock Rate: 1GHz
Non-Volatile Memory: External
On-Chip RAM: 1MB
Voltage - Core: 1.00V
Multicore DSP+Arm, 1 Arm A15 cores, 1x C66x DSP core 625-FCBGA 0 to 90 Product overview: 66AK2G12ABY100 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-66AK2G12ABY100 can be used for catalog matching and distributor lookup.
GALILEO FLIPCHIP
GALILEO FLIPCHIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 66AK2G12ABY100-ND | 1355683-66AK2G12ABY100 | 698-66AK2G12ABY100 | 66AK2G12ABY100 | 66AK2G12ABY100 | 66AK2G12ABY100 |
| Product Name | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Dsp | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V; 3.3V; 1.00V | 1.00V | ||||
| Package Type | Other; 625-LFBGA, FCBGA | BGA; Other; 625-LFBGA, FCBGA | ||||
| Pin Count | 625 |