TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
66AK2E05XABDA4 -- DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments High-Performance Analog
DSP (Digital Signal Processors)
66AK2E05XABDA4
Description
IC DSP ARM SOC
-
DigiKey
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Request a Quote
Email Supplier
Datasheet
Description
IC DSP ARM SOC
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
66AK2E05XABDA4-ND |
66AK2E05XABDA4 |
66AK2E05XABDA4 |
|
Product Name
|
DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
Embedded - DSP (Digital Signal Processors) |
|
Supply Voltage
|
1.5V; 1.8V; 3.3V
|
|
|
|
Package Type
|
Other; 1089-BFBGA, FCBGA
|
BGA; Other; 1089-BFBGA, FCBGA
|
|
|
Pin Count
|
1089
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.3V
Operating Temperature
-55 to 115 C (-67 to 239 F)
DMA Channels
4
View Details
Clock Speed
400 MHz
Interface Type
I²C; SPI; UART; USART; EBI/EMI, DAI, I²C, SPI, SPORT, UART/USART
View Details
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details