TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
66AK2E05XABDA25 -- DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments High-Performance Analog
DSP (Digital Signal Processors)
66AK2E05XABDA25
Description
66AK2E05XABDA25
-
DigiKey
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
66AK2E05XABDA25
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
66AK2E05XABDA25-ND |
66AK2E05XABDA25 |
66AK2E05XABDA25 |
|
Product Name
|
DSP (Digital Signal Processors) |
Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
|
Supply Voltage
|
1.5V; 1.8V; 3.3V
|
|
|
|
Package Type
|
Other; 1089-BFBGA, FCBGA
|
|
BGA; Other; 1089-BFBGA, FCBGA
|
|
Pin Count
|
1089
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
0.95V, 1.1V, 1.2V, 1.35V
Clock Speed
750 to 1000 MHz
Operating Temperature
0 to 90 C (32 to 194 F)
View Details
2 suppliers
Clock Speed
33 MHz
Interface Type
Host Interface, Serial Port
View Details
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Package Type
Other; FCBGA625
Clock Speed
750 MHz
View Details