Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 5962R8754903VCA |
| Product Name | SN54AC00-SP Quadruple 2-Input Positive-NAND Gates |
| Gate Type | NAND |
| Supply Voltage | 3.3,5 |
| Logic Family | AC |
| Propagation Delay | 11 ns |