Texas Instruments Custom Parts - Custom Parts (0 - A) - 5962R7802005VFA 5962R7802005VFA

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191135-5962R7802005 VFA Length: 9.906 mm Operating Supply Voltage: 5 V Thickness: 1.88 mm Height: 2.032 mm Number of Pins: 16 Number of Receivers: 4 Width: 6.35 mm Categories: Custom Parts Operating Supply Current: 50 mA Alternative Parts (Cross-Reference): 5962-R7802005VFA; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8542390000 Logic Function: Receiver Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191135-5962R7802005 VFA Length: 9.906 mm Operating Supply Voltage: 5 V Thickness: 1.88 mm Height: 2.032 mm Number of Pins: 16 Number of Receivers: 4 Width: 6.35 mm Categories: Custom Parts Operating Supply Current: 50 mA Alternative Parts (Cross-Reference): 5962-R7802005VFA; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8542390000 Logic Function: Receiver Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 5962R7802005VFA - 1191135-5962R7802005VFA - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 5962R7802005VFA
1191135-5962R7802005VFA
Custom Parts - Custom Parts (0 - A) - 5962R7802005VFA 1191135-5962R7802005VFA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191135-5962R7802005 VFA Length: 9.906 mm Operating Supply Voltage: 5 V Thickness: 1.88 mm Height: 2.032 mm Number of Pins: 16 Number of Receivers: 4 Width: 6.35 mm Categories: Custom Parts Operating Supply Current: 50 mA Alternative Parts (Cross-Reference): 5962-R7802005VFA; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8542390000 Logic Function: Receiver Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1191135-5962R7802005VFA
Length: 9.906 mm
Operating Supply Voltage: 5 V
Thickness: 1.88 mm
Height: 2.032 mm
Number of Pins: 16
Number of Receivers: 4
Width: 6.35 mm
Categories: Custom Parts
Operating Supply Current: 50 mA
Alternative Parts (Cross-Reference): 5962-R7802005VFA;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Logic Function: Receiver
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1191135-5962R7802005VFA
Product Name Custom Parts - Custom Parts (0 - A) - 5962R7802005VFA
Unlock Full Specs
to access all available technical data