The SN54LVC32A is a quadruple 2-input positive-OR gate designed for operation from 1.65V to 3.6V, with specifications covering temperatures from -55°C to +125°C. It is housed in a 14-pin CDIP package measuring 19.55mm × 7.9mm. The device supports inputs up to 5.5V, enabling use in mixed 3.3V/5V systems. Latch-up performance exceeds 250mA per JESD 17, and ESD protection exceeds 2000V human-body model and 1000V charged-device model. Maximum propagation delay is 3.8ns at 3.3V.
QUADRUPLE 2-INPUT POSITIVE-OR GATES 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 5962-9761801QCA |
| Product Name | SN54LVC32A QUADRUPLE 2-INPUT POSITIVE-OR GATES |
| Gate Type | OR |
| Supply Voltage | 3.6V; 2.7,3.3 |
| Logic Family | LVC |
| Propagation Delay | 4.4 ns |