QUADRUPLE 2-INPUT POSITIVE-OR GATES 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 5962-9761801Q2A |
| Product Name | SN54LVC32A QUADRUPLE 2-INPUT POSITIVE-OR GATES |
| Gate Type | OR |
| Supply Voltage | 3.6V; 2.7,3.3 |
| Logic Family | LVC |
| Propagation Delay | 4.4 ns |