The SN54F244 is an octal buffer/line driver with 3-state outputs, designed for bus-oriented applications. It is available in a 20-pin ceramic dual in-line package (CDIP) and operates over a temperature range of −55°C to 125°C. The device features separate active-low output enable inputs for each 4-bit section, enabling high-impedance output states when disabled. It operates with a supply voltage between 4.5 V and 5.5 V, provides a high-level output voltage of 2 V at 15 mA load, and sinks 64 mA at low output state. The part meets military temperature compliance and uses a SNPB lead finish, as indicated by its ordering code.
Octal Buffers/Drivers With 3-State Outputs 20-CDIP -55 to 125
Bus Driver, F/FAST Series, 8-Func, 4-Bit, True Output, TTL, CDIP20
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 5962-9758601QRA | 5962-9758601QRA |
| Product Name | SN54F244 Octal Buffers/Drivers With 3-State Outputs | |
| Technology | F |