Texas Instruments SN54F20 Dual 4-Input Positive-NAND Gates 5962-9758401QCA

Description
Dual 4-Input Positive-NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Dual 4-Input Positive-NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54F20 Dual 4-Input Positive-NAND Gates - 5962-9758401QCA - Texas Instruments
Dallas, TX, United States
SN54F20 Dual 4-Input Positive-NAND Gates
5962-9758401QCA
SN54F20 Dual 4-Input Positive-NAND Gates 5962-9758401QCA
Dual 4-Input Positive-NAND Gates 14-CDIP -55 to 125

Dual 4-Input Positive-NAND Gates 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 5962-9758401QCA - 1129426-5962-9758401QCA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 5962-9758401QCA
1129426-5962-9758401QCA
Logic - Logic - Gates and Inverters - 5962-9758401QCA 1129426-5962-9758401QCA
Manufacturer: Texas Instruments Win Source Part Number: 1129426-5962-9758401 QCA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1129426-5962-9758401QCA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
 - 5962-9758401QCA - Rochester Electronics
Newburyport, MA, United States
54F20 - Nand Gate, Dual 4-Input

54F20 - Nand Gate, Dual 4-Input

Supplier's Site Datasheet
Singapore, Singapore
Dual Logic IC
705-5962-9758401QCA
Dual Logic IC 705-5962-9758401QCA
Dual 4-Input Positive-NAND Gates 14-CDIP -55 to 125 Product overview: 5962-9758401QCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-5962-9758401QCA can be used for catalog matching and distributor lookup.

Dual 4-Input Positive-NAND Gates 14-CDIP -55 to 125 Product overview: 5962-9758401QCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-5962-9758401QCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 5962-9758401QCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
5962-9758401QCA
Integrated Circuits (ICs) - Logic - Gates and Inverters 5962-9758401QCA
IC DUAL 4-INP

IC DUAL 4-INP

Supplier's Site
Gates and Inverters - 5962-9758401QCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
5962-9758401QCA
Gates and Inverters 5962-9758401QCA
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 5962-9758401QCA 1129426-5962-9758401QCA 5962-9758401QCA 705-5962-9758401QCA 5962-9758401QCA 5962-9758401QCA
Product Name SN54F20 Dual 4-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - 5962-9758401QCA Dual Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NOT AND; NAND NAND; NAND GATE
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 720-100160FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
2 suppliers
SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
DIP Logic IC - 703-100182DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Gates and Inverters - 5410DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers