Texas Instruments SN54F00 Quadruple 2-Input Positive-NAND Gates 5962-9757701QCA

Description
Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125
Request a Quote
Description
Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-NAND gate in a 14-pin ceramic dual in-line package (CDIP), characterized for operation from -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-NAND gate in a 14-pin ceramic dual in-line package (CDIP), characterized for operation from -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN54F00 Quadruple 2-Input Positive-NAND Gates - 5962-9757701QCA - Texas Instruments
Dallas, TX, United States
SN54F00 Quadruple 2-Input Positive-NAND Gates
5962-9757701QCA
SN54F00 Quadruple 2-Input Positive-NAND Gates 5962-9757701QCA
Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125

Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125

Buy Now Datasheet
 - 5962-9757701QCA - Rochester Electronics
Newburyport, MA, United States
NAND Gate, F/FAST Series, 4-Func, 2-Input, TTL, CDIP14

NAND Gate, F/FAST Series, 4-Func, 2-Input, TTL, CDIP14

Supplier's Site Datasheet
Gates and Inverters - 5962-9757701QCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
5962-9757701QCA
Gates and Inverters 5962-9757701QCA
IC Channel

IC Channel

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 5962-9757701QCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
5962-9757701QCA
Integrated Circuits (ICs) - Logic - Gates and Inverters 5962-9757701QCA
IC QUAD 2-INP

IC QUAD 2-INP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 5962-9757701QCA 5962-9757701QCA 5962-9757701QCA 5962-9757701QCA
Product Name SN54F00 Quadruple 2-Input Positive-NAND Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND AND; NAND
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S30DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
Gates and Inverters - Multi-Function, Configurable - 100102J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
 - 5486DMQB - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers