The SN54LVCH244A is an octal buffer/driver with 3-state outputs designed for 2.7-V to 3.6-V VCC operation, featuring bus-hold circuitry on all data inputs, 5.5-V tolerant inputs, and latch-up performance exceeding 250 mA per JESD17. It is available in CDIP (J) and CFP (W) packages, with an operating temperature range of -55°C to 125°C. The device supports mixed-mode signal operation and partial-power-down mode with I_off circuitry.
Octal Buffer/Driver With 3-State Outputs 20-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-9754201VRA |
| Product Name | SN54LVCH244A-SP Octal Buffer/Driver With 3-State Outputs |
| Technology | LVC |