Quadruple 2-Input Positive-NAND Gate 14-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 5962-9753301VDA |
| Product Name | SN54LVC00A-SP Quadruple 2-Input Positive-NAND Gate |
| Gate Type | NAND |
| Supply Voltage | 3.6V; 2.7,3.3 |
| Logic Family | LVC |
| Propagation Delay | 5.1 ns |