Texas Instruments SN54LVC00A Quadruple 2-Input Positive-NAND Gate 5962-9753301QCA

Description
Quadruple 2-Input Positive-NAND Gate 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gate 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LVC00A Quadruple 2-Input Positive-NAND Gate - 5962-9753301QCA - Texas Instruments
Dallas, TX, United States
SN54LVC00A Quadruple 2-Input Positive-NAND Gate
5962-9753301QCA
SN54LVC00A Quadruple 2-Input Positive-NAND Gate 5962-9753301QCA
Quadruple 2-Input Positive-NAND Gate 14-CDIP -55 to 125

Quadruple 2-Input Positive-NAND Gate 14-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number 5962-9753301QCA
Product Name SN54LVC00A Quadruple 2-Input Positive-NAND Gate
Gate Type NAND
Supply Voltage 3.6V; 2.7,3.3
Logic Family LVC
Propagation Delay 5.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S00DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100304J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers
Logic IC - 705-54LS33DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers