Texas Instruments SN55107A Dual Line Receiver 5962-9690301QDA

Description
Dual Line Receiver 14-CFP -55 to 125
Request a Quote
Description
Dual Line Receiver 14-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN55107A Dual Line Receiver from Texas Instruments is a high-speed, TTL-compatible device featuring two independent channels. It operates over a wide common-mode input voltage range of ±3 V and is characterized for military temperature ranges from -55°C to 125°C. The device includes strobe inputs for receiver selection and gate inputs for enhanced logic versatility. It offers high input impedance and sensitivity, along with a high common-mode rejection ratio, making it suitable for various applications, including data comparators and balanced transmission systems. The B version includes diode-protected inputs, beneficial for systems with multiple power supplies. This part is interchangeable with SN55107, SN75107, and SN75108, providing flexibility in design.

Datasheet Summary
Powered by GS/AI

The SN55107A Dual Line Receiver from Texas Instruments is a high-speed, TTL-compatible device featuring two independent channels. It operates over a wide common-mode input voltage range of ±3 V and is characterized for military temperature ranges from -55°C to 125°C. The device includes strobe inputs for receiver selection and gate inputs for enhanced logic versatility. It offers high input impedance and sensitivity, along with a high common-mode rejection ratio, making it suitable for various applications, including data comparators and balanced transmission systems. The B version includes diode-protected inputs, beneficial for systems with multiple power supplies. This part is interchangeable with SN55107, SN75107, and SN75108, providing flexibility in design.

Suppliers

Company
Product
Description
Supplier Links
SN55107A Dual Line Receiver - 5962-9690301QDA - Texas Instruments
Dallas, TX, United States
SN55107A Dual Line Receiver
5962-9690301QDA
SN55107A Dual Line Receiver 5962-9690301QDA
Dual Line Receiver 14-CFP -55 to 125

Dual Line Receiver 14-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number 5962-9690301QDA
Product Name SN55107A Dual Line Receiver
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 100124FC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type QFP; CQFP
View Details
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402QLA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54LS245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8002101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details