Octal buffers/drivers with 3-state outputs in a 20-pin LCCC package, operating from -55°C to 125°C, with TTL-voltage compatible inputs and latch-up performance exceeding 250 mA per JESD17. ESD protection exceeds 2000 V human-body model and 1000 V charged-device model.
Octal Buffers/Drivers With 3-State Outputs 20-LCCC -55 to 125
Bus Driver, AHCT/VHCT/VT Series, 8-Func, 8-Bit, True Output, CMOS, CQCC20
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 5962-9685801Q2A | 5962-9685801Q2A |
| Product Name | SN54AHCT541 Octal Buffers/Drivers With 3-State Outputs | |
| Technology | AHCT |