Texas Instruments SN54AHCT08 Quadruple 2-Input Positive-AND Gates 5962-9682101QCA

Description
Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125
Request a Quote
Description
Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5962-9682101QCA is a 14-pin CDIP package from Quarktwin Technology Ltd., designed as a quadruple 2-input positive-AND gate. It is TTL-voltage compatible and features latch-up performance that exceeds 250 mA per JESD 17 standards. The device offers robust ESD protection, exceeding 2000 V for the Human Body Model and 200 V for the Machine Model, ensuring reliability in various applications. It operates within a temperature range of -55°C to 125°C, making it suitable for use in environments with extreme conditions. Typical applications include servers, network switches, PCs, and electronic points of sale. This product is ideal for engineers seeking a reliable logic gate solution with strong performance characteristics.

Datasheet Summary
Powered by GS/AI

The 5962-9682101QCA is a 14-pin CDIP package from Quarktwin Technology Ltd., designed as a quadruple 2-input positive-AND gate. It is TTL-voltage compatible and features latch-up performance that exceeds 250 mA per JESD 17 standards. The device offers robust ESD protection, exceeding 2000 V for the Human Body Model and 200 V for the Machine Model, ensuring reliability in various applications. It operates within a temperature range of -55°C to 125°C, making it suitable for use in environments with extreme conditions. Typical applications include servers, network switches, PCs, and electronic points of sale. This product is ideal for engineers seeking a reliable logic gate solution with strong performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
SN54AHCT08 Quadruple 2-Input Positive-AND Gates - 5962-9682101QCA - Texas Instruments
Dallas, TX, United States
SN54AHCT08 Quadruple 2-Input Positive-AND Gates
5962-9682101QCA
SN54AHCT08 Quadruple 2-Input Positive-AND Gates 5962-9682101QCA
Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125

Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125

Buy Now Datasheet
 - 5962-9682101QCA - Rochester Electronics
Newburyport, MA, United States
AND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, CDIP14

AND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, CDIP14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 5962-9682101QCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
5962-9682101QCA
Integrated Circuits (ICs) - Logic - Gates and Inverters 5962-9682101QCA
IC QUAD 2-INP

IC QUAD 2-INP

Supplier's Site
Gates and Inverters - 5962-9682101QCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
5962-9682101QCA
Gates and Inverters 5962-9682101QCA
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 5962-9682101QCA 5962-9682101QCA 5962-9682101QCA 5962-9682101QCA
Product Name SN54AHCT08 Quadruple 2-Input Positive-AND Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54F10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
 - 54F240DM - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details