Quadruple 2-input exclusive-OR gates in a 14-pin CDIP package with an operating temperature range of -55°C to 125°C, operating from 2 V to 5.5 V, and meeting ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.
Quadruple 2-Input Exclusive-OR Gates 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 5962-9681601QCA |
| Product Name | SN54AHC86 Quadruple 2-Input Exclusive-OR Gates |
| Gate Type | OR |
| Supply Voltage | 3.3,5 |
| Logic Family | AHC |
| Propagation Delay | 13 ns |