Texas Instruments SN54LVTH162245-SP 3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs 5962-9678001VXA

Description
3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs 48-CFP -55 to 125
Request a Quote
Description
3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs 48-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5962-9678001VXA is a 3.3-V ABT 16-bit bus transceiver with 3-state outputs in a 48-pin CFP (WD) package, operating from -55°C to 125°C. It features bus-hold circuitry on data inputs, 22-Ω series resistors on A-port outputs to reduce overshoot and undershoot, and support for mixed-mode signal operation with 5-V inputs while operating at 3.3-V VCC. The device supports hot insertion, has I_off and power-up 3-state functionality, and meets ESD protection standards of 2000 V HBM, 200 V MM, and 1000 V CDM. Latch-up performance exceeds 500 mA per JESD17.

Datasheet Summary
Powered by GS/AI

The 5962-9678001VXA is a 3.3-V ABT 16-bit bus transceiver with 3-state outputs in a 48-pin CFP (WD) package, operating from -55°C to 125°C. It features bus-hold circuitry on data inputs, 22-Ω series resistors on A-port outputs to reduce overshoot and undershoot, and support for mixed-mode signal operation with 5-V inputs while operating at 3.3-V VCC. The device supports hot insertion, has I_off and power-up 3-state functionality, and meets ESD protection standards of 2000 V HBM, 200 V MM, and 1000 V CDM. Latch-up performance exceeds 500 mA per JESD17.

Suppliers

Company
Product
Description
Supplier Links
SN54LVTH162245-SP 3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs - 5962-9678001VXA - Texas Instruments
Dallas, TX, United States
SN54LVTH162245-SP 3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs
5962-9678001VXA
SN54LVTH162245-SP 3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs 5962-9678001VXA
3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs 48-CFP -55 to 125

3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs 48-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number 5962-9678001VXA
Product Name SN54LVTH162245-SP 3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs
Technology LVT
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
AM26C32M Quadruple Differential Line Receiver - 5962-9164001QEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
 - 54ACTQ04E-QMLV - Rochester Electronics
Texas Instruments
Specs
Package Type LCC20
View Details