The SN54ABT125 is a quadruple bus buffer gate featuring independent line drivers with 3-state outputs. Each output can be disabled via an associated output-enable (OE) input, allowing for flexible control in various applications. This device is designed for hot-insertion applications, incorporating Ioff circuitry to prevent backflow current when powered down, and power-up 3-state support to ensure outputs are in a high-impedance state during power transitions. The device operates within a supply voltage range of 4.5V to 5.5V and supports high-drive outputs, with a maximum output current of 64 mA for low states and 32 mA for high states. It is rated for operation in temperatures from -55°C to 125°C, making it suitable for a wide range of environments. The SN54ABT125 also exceeds JEDEC standards for latch-up performance and ESD protection, ensuring reliability in demanding applications. This product is available in a 14-pin CDIP package, making it compatible with various circuit designs.
Quadruple Bus Buffer Gates With 3- State Outputs 14-CDIP -55 to 125
Bus Driver, ABT Series, 4-Func, 1-Bit, True Output, BICMOS, CDIP14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 5962-9676801QCA | 5962-9676801QCA |
| Product Name | SN54ABT125 Quadruple Bus Buffer Gates With 3- State Outputs | |
| Technology | ABT |