Texas Instruments SN54LS14 Hex Schmitt-trigger Inverters 5962-9665801QCA

Description
Hex Schmitt-trigger Inverters 14-CDIP -55 to 125
Request a Quote
Description
Hex Schmitt-trigger Inverters 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54LS14 Hex Schmitt-trigger Inverter is designed to provide reliable signal inversion with enhanced noise immunity and improved line-receiving characteristics. It operates effectively from very slow input edges, ensuring clean and jitter-free output signals even from the slowest input ramps. This device features temperature compensation and has distinct input threshold levels for positive-going and negative-going signals, making it suitable for various applications including HVAC gateways, robotic controls, and industrial stepper motors. The part number 5962-9665801QCA is available in a 14-pin CDIP package and is rated for operation in a temperature range of -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

The SN54LS14 Hex Schmitt-trigger Inverter is designed to provide reliable signal inversion with enhanced noise immunity and improved line-receiving characteristics. It operates effectively from very slow input edges, ensuring clean and jitter-free output signals even from the slowest input ramps. This device features temperature compensation and has distinct input threshold levels for positive-going and negative-going signals, making it suitable for various applications including HVAC gateways, robotic controls, and industrial stepper motors. The part number 5962-9665801QCA is available in a 14-pin CDIP package and is rated for operation in a temperature range of -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN54LS14 Hex Schmitt-trigger Inverters - 5962-9665801QCA - Texas Instruments
Dallas, TX, United States
SN54LS14 Hex Schmitt-trigger Inverters
5962-9665801QCA
SN54LS14 Hex Schmitt-trigger Inverters 5962-9665801QCA
Hex Schmitt-trigger Inverters 14-CDIP -55 to 125

Hex Schmitt-trigger Inverters 14-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number 5962-9665801QCA
Product Name SN54LS14 Hex Schmitt-trigger Inverters
Technology LS
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4049 High Speed CMOS Logic Hex Inverting Buffers - 5962-8681901EA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 4511BDM - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage 1.8V; Other
View Details
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
AM26C32M Quadruple Differential Line Receiver - 5962-9164001QEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details