The SN54BCT8240A is a scan test device with octal inverting buffers, designed for IEEE 1149.1-1990 boundary-scan testing of circuit-board assemblies. It is packaged in a 24-pin ceramic dual in-line package (CDIP, JT) and operates over a temperature range of -55°C to 125°C. The device supports test functions through a four-wire test access port (TAP), including boundary-scan operations, parallel-signature analysis, and pseudo-random pattern generation, while maintaining functionality equivalent to the 'F240 and 'BCT240 in normal mode.
Scan Test Devices With Octal Buffers 24-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 5962-9174601QLA |
| Product Name | SN54BCT8240A Scan Test Devices With Octal Buffers |
| Gate Type | Buffer/Driver |