Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers 5962-9060402CA

Description
Dual marked (TLC279MJB)
Request a Quote Datasheet
Description
Dual marked (TLC279MJB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 5962-9060402CA - Rochester Electronics
Newburyport, MA, United States
Dual marked (TLC279MJB)

Dual marked (TLC279MJB)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - 5962-9060402CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
5962-9060402CA
Integrated Circuits (ICs) - Linear - Amplifiers 5962-9060402CA
IC CMOS 4 CIRCUIT 14CDIP

IC CMOS 4 CIRCUIT 14CDIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - 5962-9060402CA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
5962-9060402CA
Instrumentation, OP Amps, Buffer Amps 5962-9060402CA
CMOS Amplifier 4 Circuit 14-CDIP

CMOS Amplifier 4 Circuit 14-CDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 5962-9060402CA 5962-9060402CA 5962-9060402CA
Product Name Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Type DIP; CDIP; CDIP14 Through Hole DIP; CDIP; 14-CDIP (0.300\", 7.62mm)
Life Cycle Stage Obsolete Active Active
Supply Voltage (VS) 4 volts
Slew Rate 3.60E-6 V/µs 3.6 V/µs
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD629BN - Lingto Electronic Limited
Specs
Source Current (IS) 0.9000 milliamps
Bandwidth 0.5000 MHz
View Details
INA129 Precision, Low Power Instrumentation Amplifiers - INA129PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers
Op Amps - 2448563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type SOP; SOP-8
View Details
Analog - MTLF155MH - Micross Components, Inc.
Micross Components, Inc.
View Details