Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 5962-8775801RA 5962-8775801RA

Description
Manufacturer: Texas Instruments Win Source Part Number: 1129386-5962-8775801 RA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1129386-5962-8775801 RA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 5962-8775801RA - 1129386-5962-8775801RA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 5962-8775801RA
1129386-5962-8775801RA
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 5962-8775801RA 1129386-5962-8775801RA
Manufacturer: Texas Instruments Win Source Part Number: 1129386-5962-8775801 RA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1129386-5962-8775801RA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
 - 5962-8775801RA - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, AC Series, 8-Func, 8-Bit, True Output, CMOS, CDIP20

Bus Transceiver, AC Series, 8-Func, 8-Bit, True Output, CMOS, CDIP20

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category RF Transceivers RF Transceivers
Product Number 1129386-5962-8775801RA 5962-8775801RA
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 5962-8775801RA
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details