Texas Instruments Standard Linear and Logic Quad 60MHz Logic IC 5962-8682501EA

Description
Quad D-Type Flip-Flop, 60MHz, 3-State, CMOS, CDIP Product overview: 5962-8682501EA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 60MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 60MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-5962-8682501EA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad D-Type Flip-Flop, 60MHz, 3-State, CMOS, CDIP Product overview: 5962-8682501EA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 60MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 60MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-5962-8682501EA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 60MHz Logic IC
706-5962-8682501EA
Quad 60MHz Logic IC 706-5962-8682501EA
Quad D-Type Flip-Flop, 60MHz, 3-State, CMOS, CDIP Product overview: 5962-8682501EA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 60MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 60MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-5962-8682501EA can be used for catalog matching and distributor lookup.

Quad D-Type Flip-Flop, 60MHz, 3-State, CMOS, CDIP Product overview: 5962-8682501EA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 60MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 60MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-5962-8682501EA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-5962-8682501EA
Product Name Quad 60MHz Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54L72J - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Inverters ICs - 8228672P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Gates and Inverters - 1727-4392-2-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers