Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54LS373W 54LS373W

Description
Manufacturer: Texas Instruments Win Source Part Number: 162959-54LS373W Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 162959-54LS373W Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54LS373W - 162959-54LS373W - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54LS373W
162959-54LS373W
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54LS373W 162959-54LS373W
Manufacturer: Texas Instruments Win Source Part Number: 162959-54LS373W Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 162959-54LS373W
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 162959-54LS373W
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54LS373W
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM26S11DMB - 860912-AM26S11DMB - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details