Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1210816-54FCT244FMQB
Packaging: Rail/Tube
Polarity: Non-Inverting
Number of Inputs: 8
Operating Supply Voltage: 5 V
Number of Elements: 2
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -12 mA
Number of Outputs: 8
Low Level Output Current: 48 mA
Quiescent Current: 1.5 mA
Propagation Delay: 10.5 ns
Categories: Custom Parts
Alternative Parts (Cross-Reference): 54FCT244FMQB.;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Buffer
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1210816-54FCT244FMQB |
| Product Name | Custom Parts - Custom Parts (0 - A) - 54FCT244FMQB |