Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008405-54F251ADMQB
Mounting: SMD (SMT)
Number of Inputs: 8
Operating Supply Voltage: 5 V
Number of Pins: 16
Number of Outputs: 1
Categories: OEM Parts(0-9)
Case / Package: CDIP
Alternative Parts (Cross-Reference): 54F251ADMQB54F251/AD
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Mux
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1008405-54F251ADMQB |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 54F251ADMQB |