Texas Instruments High-Performance Analog 0.09MHz DIP Operational Amplifier IC 4127KG

Description
LOG OR ANTILOG AMPLIFIER, 0.09MHz BAND WIDTH, CDIP24, DOUBLE WIDTH, CERAMIC, DIP-24 Product overview: 4127KG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.09MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.09MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-4127KG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LOG OR ANTILOG AMPLIFIER, 0.09MHz BAND WIDTH, CDIP24, DOUBLE WIDTH, CERAMIC, DIP-24 Product overview: 4127KG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.09MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.09MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-4127KG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.09MHz DIP Operational Amplifier IC - 687-4127KG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.09MHz DIP Operational Amplifier IC
687-4127KG
0.09MHz DIP Operational Amplifier IC 687-4127KG
LOG OR ANTILOG AMPLIFIER, 0.09MHz BAND WIDTH, CDIP24, DOUBLE WIDTH, CERAMIC, DIP-24 Product overview: 4127KG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.09MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.09MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-4127KG can be used for catalog matching and distributor lookup.

LOG OR ANTILOG AMPLIFIER, 0.09MHz BAND WIDTH, CDIP24, DOUBLE WIDTH, CERAMIC, DIP-24 Product overview: 4127KG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.09MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.09MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-4127KG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 4127KG-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
4127KG-ND
Instrumentation, Op Amps, Buffer Amps 4127KG-ND
Logarithmic Amplifier 2 Circuit 24-CDIP

Logarithmic Amplifier 2 Circuit 24-CDIP

Buy Now Datasheet
 - 4127KG - Rochester Electronics
Newburyport, MA, United States
Log Or Antilog Amplifier, 1 Func, 0.09MHz Band Width, CDIP24

Log Or Antilog Amplifier, 1 Func, 0.09MHz Band Width, CDIP24

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 4127KG - 1128632-4127KG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 4127KG
1128632-4127KG
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 4127KG 1128632-4127KG
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1128632-4127KG Manufacturer Homepage: www.ittcannon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1128632-4127KG
Manufacturer Homepage: www.ittcannon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - 4127KG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
4127KG
Integrated Circuits (ICs) - Linear - Amplifiers 4127KG
IC LOGARITHMIC 2 CIRCUIT 24CDIP

IC LOGARITHMIC 2 CIRCUIT 24CDIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - 4127KG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
4127KG
Instrumentation, OP Amps, Buffer Amps 4127KG
Logarithmic Amplifier 2 Circuit 24-CDIP

Logarithmic Amplifier 2 Circuit 24-CDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-4127KG 4127KG-ND 4127KG 1128632-4127KG 4127KG 4127KG
Product Name 0.09MHz DIP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 4127KG Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 16 volts 32 volts
Bandwidth 0.0900 MHz 0.0900 MHz
Operating Temperature 0 C (32 F) 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
Package Type Rail/Tube CDIP; "24-CDIP (0.600"", 15.24mm)" DIP; CDIP; CDIP24 24-CDIP (0.600, 15.24mm) DIP; CDIP; 24-CDIP (0.600\", 15.24mm)
Source Current (IS) 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
4 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD518KH - 859451-AD518KH - Win Source Electronics
Specs
Operating Temperature -55 to 70 C (-67 to 158 F)
Package Type TO-99
View Details
2 suppliers