INSTRUMENTATION AMPLIFIER, 2020uV OFFSET-MAX, 0.1MHz BAND WIDTH, CDIP32, CERAMIC, DIP-32 Product overview: 3606BG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 0.1MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-3606BG can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit 32-CDIP
Manufacturer: Texas Instruments
Win Source Part Number: 197675-3606BG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 100kHz
Amplifier Type: Instrumentation
Slew Rate: 0.5 V/μs
Current - Input Bias: 5nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 32-CDIP
Supply Voltage - Operating: ±8 V to 18 V
Operating Supply Current: 10mA
Channel Output Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Instrumentation Amplifier, 1 Func, 2020uV Offset-Max, 0.1MHz Band Width, Hybrid, CDIP32
IC INST AMP 1 CIRCUIT 32CDIP
Instrumentation Amplifier 1 Circuit 32-CDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-3606BG | 3606BG-ND | 197675-3606BG | 3606BG | 3606BG | 3606BG |
| Product Name | 0.1MHz DIP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3606BG | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs | |
| Bandwidth | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | |||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Package Type | Rail/Tube | CDIP; "32-CDIP (0.900"", 22.86mm)" | DIP; CDIP; 32-CDIP | DIP; CDIP; CDIP32 | 32-CDIP (0.900, 22.86mm) | DIP; CDIP; 32-CDIP (0.900\", 22.86mm) |
| Source Current (IS) | 10 milliamps | 10 milliamps | 10 milliamps |