Manufacturer: Texas Instruments
Win Source Part Number: 763373-3530ECUSAGRM
Series: *
Family Name: 3530ECUSAGRM
Categories: Integrated Circuits (ICs)
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 423-FCBGA (16x16)
Applications Processor 423-FCBGA -40 to 105 Product overview: 3530ECUSAGRM from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-3530ECUSAGRM can be used for catalog matching and distributor lookup.
IC MPU OMAP-35XX 600MHZ 423FCBGA
ARM® Cortex®-A8 Microprocessor IC OMAP-35xx 1 Core, 32-Bit 600MHz 423-FCBGA (16x16)
IC PROCESSOR APPL SPEC 423FCBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 763373-3530ECUSAGRM | 3530ECUSAGRM-ND | 694-3530ECUSAGRM | 3530ECUSAGRM | 3530ECUSAGRM | 3530ECUSAGRM |
| Product Name | Embedded - Embedded - Microprocessors - 3530ECUSAGRM | Microprocessors | Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | ARM; ARM® Cortex®-A8 | ARM; ARMR CortexR-A8 | ARM® Cortex®-A8 | ARM; ARM® Cortex®-A8 | ||
| Supply Voltage | 1.8V; 3V | |||||
| Package Type | Other; 423-LFBGA, FCBGA | BGA; Other; 423-LFBGA, FCBGA |