Texas Instruments High-Performance Analog Automotive Dual Logic IC 1P2GU04QDRYRQ1

Description
Automotive dual inverter with unbuffered output 6-SON -40 to 125 Product overview: 1P2GU04QDRYRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-1P2GU04QDRYRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive dual inverter with unbuffered output 6-SON -40 to 125 Product overview: 1P2GU04QDRYRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-1P2GU04QDRYRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Dual Logic IC - 705-1P2GU04QDRYRQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual Logic IC
705-1P2GU04QDRYRQ1
Automotive Dual Logic IC 705-1P2GU04QDRYRQ1
Automotive dual inverter with unbuffered output 6-SON -40 to 125 Product overview: 1P2GU04QDRYRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-1P2GU04QDRYRQ1 can be used for catalog matching and distributor lookup.

Automotive dual inverter with unbuffered output 6-SON -40 to 125 Product overview: 1P2GU04QDRYRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-1P2GU04QDRYRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-1P2GU04QDRYRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1P2GU04QDRYRQ1DKR-ND
Gates and Inverters 296-1P2GU04QDRYRQ1DKR-ND
Inverter IC 2 Channel 6-SON (1.45x1)

Inverter IC 2 Channel 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - 296-1P2GU04QDRYRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1P2GU04QDRYRQ1TR-ND
Gates and Inverters 296-1P2GU04QDRYRQ1TR-ND
Inverter IC 2 Channel 6-SON (1.45x1)

Inverter IC 2 Channel 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - 296-1P2GU04QDRYRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1P2GU04QDRYRQ1CT-ND
Gates and Inverters 296-1P2GU04QDRYRQ1CT-ND
Inverter IC 2 Channel 6-SON (1.45x1)

Inverter IC 2 Channel 6-SON (1.45x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371080-1P2GU04QDRYRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1371080-1P2GU04QDRYRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters 1371080-1P2GU04QDRYRQ1
Win Source Part Number: 1371080-1P2GU04QDRYR Q1 Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100, 74LVC Package: Tape & Reel Product Status: Active Package / Case: 6-UFDFN Supplier Device Package: 6-SON (1.45x1) Base Product Number: 1P2GU04 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 5.5V Logic Type: Inverter Number of Circuits: 2 Number of Inputs: 2 Current - Quiescent (Max): 10 µA Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF

Win Source Part Number: 1371080-1P2GU04QDRYRQ1
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100, 74LVC
Package: Tape & Reel
Product Status: Active
Package / Case: 6-UFDFN
Supplier Device Package: 6-SON (1.45x1)
Base Product Number: 1P2GU04
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 5.5V
Logic Type: Inverter
Number of Circuits: 2
Number of Inputs: 2
Current - Quiescent (Max): 10 µA
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1P2GU04QDRYRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
1P2GU04QDRYRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters 1P2GU04QDRYRQ1
IC INVERTER 2CH 2-INP 6SON

IC INVERTER 2CH 2-INP 6SON

Supplier's Site
Gates and Inverters - 1P2GU04QDRYRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
1P2GU04QDRYRQ1
Gates and Inverters 1P2GU04QDRYRQ1
Inverter IC 2 Channel 6-SON (1.45x1)

Inverter IC 2 Channel 6-SON (1.45x1)

Buy Now
Logic - Gates and Inverters - 1P2GU04QDRYRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
1P2GU04QDRYRQ1
Logic - Gates and Inverters 1P2GU04QDRYRQ1
IC LOGIC BUFFER/DRIVER

IC LOGIC BUFFER/DRIVER

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-1P2GU04QDRYRQ1 296-1P2GU04QDRYRQ1DKR-ND 1371080-1P2GU04QDRYRQ1 1P2GU04QDRYRQ1 1P2GU04QDRYRQ1 1P2GU04QDRYRQ1
Product Name Automotive Dual Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Buffer/Driver NOT NOT; Inverter NOT NOT; Inverter NOT; Buffer/Driver
Logic Family LVC/LCX/Z
Inputs 1 2 2 2
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - MYXAP54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 74AHC1G02GV/C4H - Rochester Electronics
Specs
Gate Type OR; NOR
Logic Family CMOS
IC Package Type Other; SC-74A
View Details
2 suppliers
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100124FC - 904799-100124FC - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; ECL
View Details
2 suppliers