Texas Instruments High-Performance Analog Gates and Inverters 1P1G14MDBVREPG4

Description
Inverter IC 1 Channel Schmitt Trigger SOT-23-5
Request a Quote Datasheet
Description
Inverter IC 1 Channel Schmitt Trigger SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 1P1G14MDBVREPG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1P1G14MDBVREPG4-ND
Gates and Inverters 1P1G14MDBVREPG4-ND
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-1P1G14MDBVREPG4
5.5V SOT-23 Logic IC 705-1P1G14MDBVREPG4
Schmitt Trigger Inverter, 1-Bit, CMOS, SOT-23-5, 5.5V Product overview: 1P1G14MDBVREPG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-1P1G14MDBVREPG4 can be used for catalog matching and distributor lookup.

Schmitt Trigger Inverter, 1-Bit, CMOS, SOT-23-5, 5.5V Product overview: 1P1G14MDBVREPG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-1P1G14MDBVREPG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1337773-1P1G14MDBVREPG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1337773-1P1G14MDBVREPG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1337773-1P1G14MDBVREPG4
Win Source Part Number: 1337773-1P1G14MDBVRE PG4 Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Series: 74LVC Features: Schmitt Trigger Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 19 µA Voltage - Supply: 1.65V ~ 5.5V Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 1P1G14 Input Logic Level - Low: 0.39V ~ 1.87V Input Logic Level - High: 1.16V ~ 3.33V

Win Source Part Number: 1337773-1P1G14MDBVREPG4
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Series: 74LVC
Features: Schmitt Trigger
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 19 µA
Voltage - Supply: 1.65V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 1P1G14
Input Logic Level - Low: 0.39V ~ 1.87V
Input Logic Level - High: 1.16V ~ 3.33V

Buy Now Datasheet
Gates and Inverters - 1P1G14MDBVREPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
1P1G14MDBVREPG4
Gates and Inverters 1P1G14MDBVREPG4
Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Inverter IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now
Logic - Gates and Inverters - 1P1G14MDBVREPG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
1P1G14MDBVREPG4
Logic - Gates and Inverters 1P1G14MDBVREPG4
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1P1G14MDBVREPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
1P1G14MDBVREPG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1P1G14MDBVREPG4
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1P1G14MDBVREPG4-ND 705-1P1G14MDBVREPG4 1337773-1P1G14MDBVREPG4 1P1G14MDBVREPG4 1P1G14MDBVREPG4 1P1G14MDBVREPG4
Product Name Gates and Inverters 5.5V SOT-23 Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT; Buffer, Inverter, Schmitt Trigger NOT; Inverter NOT; Inverter NOT NOT
Supply Voltage 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High)
Inputs 1 1 1 1
Features Schmitt Trigger
Propagation Delay 5 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H22DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 5439DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5-Channel Level Translator - AP54RHC504ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT3G14GD,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type NOT
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers