Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 100322PC 100322PC

Description
Manufacturer: Texas Instruments Win Source Part Number: 147607-100322PC Family Name: 100322 Alternative Parts (Cross-Reference): 100322DMQB; 100322D; Introduction Date: August 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 147607-100322PC Family Name: 100322 Alternative Parts (Cross-Reference): 100322DMQB; 100322D; Introduction Date: August 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 100322PC - 147607-100322PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 100322PC
147607-100322PC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 100322PC 147607-100322PC
Manufacturer: Texas Instruments Win Source Part Number: 147607-100322PC Family Name: 100322 Alternative Parts (Cross-Reference): 100322DMQB; 100322D; Introduction Date: August 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 147607-100322PC
Family Name: 100322
Alternative Parts (Cross-Reference): 100322DMQB; 100322D;
Introduction Date: August 11, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 147607-100322PC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 100322PC
Unlock Full Specs
to access all available technical data

Similar Products

 - 55118J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details